Dantona Industries, Inc. Battery DL-12

Description
This Replacement 6 Volt 2200mAh Alkaline battery fits the Saflok – MT Hotel Doorlock and meets or exceeds original manufacturer specifications.
Request a Quote Datasheet
Description
This Replacement 6 Volt 2200mAh Alkaline battery fits the Saflok – MT Hotel Doorlock and meets or exceeds original manufacturer specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - DL-12 - Dantona Industries, Inc.
Wantagh, NY, United States
Battery
DL-12
Battery DL-12
This Replacement 6 Volt 2200mAh Alkaline battery fits the Saflok – MT Hotel Doorlock and meets or exceeds original manufacturer specifications.

This Replacement 6 Volt 2200mAh Alkaline battery fits the Saflok – MT Hotel Doorlock and meets or exceeds original manufacturer specifications.

Supplier's Site
Swedesboro, NJ, United States
Batteries
DL-12
Batteries DL-12
Saflok MT Alkaline Battery 6V 2200mAh

Saflok MT Alkaline Battery 6V 2200mAh

Buy Now
Battery, Non Rechargeable, 6V, 2.2Ah; Battery Voltage Dantona Industries - 60AC4593 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 6V, 2.2Ah; Battery Voltage Dantona Industries
60AC4593
Battery, Non Rechargeable, 6V, 2.2Ah; Battery Voltage Dantona Industries 60AC4593
BATTERY, NON RECHARGEABLE, 6V, 2.2AH; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; External Width:55.88mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 6V, 2.2AH; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; External Width:55.88mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Dantona Industries, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number DL-12 DL-12 60AC4593
Product Name Battery Batteries Battery, Non Rechargeable, 6V, 2.2Ah; Battery Voltage Dantona Industries
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Voltage 6 volts 6 volts
Capacity 2.2 ampere-hr 2.2 ampere-hr
Width / Diameter 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2466438 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 24 volts
Capacity 0.7000 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details