Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 12V, 2.4Ah; Battery Voltage Dantona Industries DE9071

Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 2.4AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 2.4AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 12V, 2.4Ah; Battery Voltage Dantona Industries - 13N3801 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 12V, 2.4Ah; Battery Voltage Dantona Industries
13N3801
Nickel Cadmium-Nicad Battery, 12V, 2.4Ah; Battery Voltage Dantona Industries 13N3801
NICKEL CADMIUM-NICAD BATTERY, 12V, 2.4AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 12V, 2.4AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3801
Product Name Nickel Cadmium-Nicad Battery, 12V, 2.4Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
Rechargeable Battery Packs - 1445691 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 7 ampere-hr
View Details