Dantona Industries, Inc. Rechargeable Battery, 4.8V, 400Mah; Battery Voltage Dantona Industries D-2/3AA400MAH

Description
RECHARGEABLE BATTERY, 4.8V, 400MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 400MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 400Mah; Battery Voltage Dantona Industries - 55AC8220 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 400Mah; Battery Voltage Dantona Industries
55AC8220
Rechargeable Battery, 4.8V, 400Mah; Battery Voltage Dantona Industries 55AC8220
RECHARGEABLE BATTERY, 4.8V, 400MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 400MAH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8220
Product Name Rechargeable Battery, 4.8V, 400Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details