Dantona Industries, Inc. Rechargeable Battery, 4.8V, 1.6Ah; Battery Voltage Dantona Industries CUSTOM-73NMH

Description
RECHARGEABLE BATTERY, 4.8V, 1.6AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:195.58mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 1.6AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:195.58mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 1.6Ah; Battery Voltage Dantona Industries - 55AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 1.6Ah; Battery Voltage Dantona Industries
55AC8288
Rechargeable Battery, 4.8V, 1.6Ah; Battery Voltage Dantona Industries 55AC8288
RECHARGEABLE BATTERY, 4.8V, 1.6AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:195.58mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 1.6AH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.6Ah; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:195.58mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8288
Product Name Rechargeable Battery, 4.8V, 1.6Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Voltage 4.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details
Speciality Size Rechargeable Batteries - 192400 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 7.4 volts
Capacity 2.5 ampere-hr
View Details