Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Dantona Industries COMP-331

Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Dantona Industries - 60AC4587 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Dantona Industries
60AC4587
Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Dantona Industries 60AC4587
BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 2.6AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.6Ah; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4587
Product Name Battery, Non Rechargeable, 3.6V, 2.6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10193 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details