Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, 2.45Ah; Battery Voltage Dantona Industries COMP-303

Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.45AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 2.45AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 2.45Ah; Battery Voltage Dantona Industries - 60AC4571 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 2.45Ah; Battery Voltage Dantona Industries
60AC4571
Battery, Non Rechargeable, 3.6V, 2.45Ah; Battery Voltage Dantona Industries 60AC4571
BATTERY, NON RECHARGEABLE, 3.6V, 2.45AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 2.45AH; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.45Ah; Battery Terminals:Connector; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4571
Product Name Battery, Non Rechargeable, 3.6V, 2.45Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details