Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries COMP-209

Description
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.9Ah; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.9Ah; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries - 60AC4562 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries
60AC4562
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries 60AC4562
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.9Ah; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:1.9Ah; Battery Terminals:-; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4562
Product Name Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details