Dantona Industries, Inc. Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries COMP-152

Description
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.5Ah; Battery Terminals:-; External Diameter:53.34mm; External Height:27.94mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.5Ah; Battery Terminals:-; External Diameter:53.34mm; External Height:27.94mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries - 60AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries
60AC4581
Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries 60AC4581
BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.5Ah; Battery Terminals:-; External Diameter:53.34mm; External Height:27.94mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium Thionyl Chloride; Battery Capacity:2.5Ah; Battery Terminals:-; External Diameter:53.34mm; External Height:27.94mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4581
Product Name Battery, Non Rechargeable, 3.6V, Aa; Battery Voltage Dantona Industries
Primary Batteries Lithium Thionyl Chloride
Standard Cylindrical Battery Sizes AA; AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
Button Batteries - 1839476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br1632a
Capacity 0.1200 ampere-hr
Width / Diameter 0.6299 inch (16 mm)
View Details