Dantona Industries, Inc. Rechargeable Batt, 3.325Ah, 3.82V; Battery Voltage Dantona Industries CEL-IP6SPLS-HC

Description
RECHARGEABLE BATT, 3.325AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:3.325Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:2.54mm; External Width:48.26mmRoHS Compliant: NA
Description
RECHARGEABLE BATT, 3.325AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:3.325Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:2.54mm; External Width:48.26mmRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 3.325Ah, 3.82V; Battery Voltage Dantona Industries - 48AK3872 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 3.325Ah, 3.82V; Battery Voltage Dantona Industries
48AK3872
Rechargeable Batt, 3.325Ah, 3.82V; Battery Voltage Dantona Industries 48AK3872
RECHARGEABLE BATT, 3.325AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:3.325Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:2.54mm; External Width:48.26mmRoHS Compliant: NA

RECHARGEABLE BATT, 3.325AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:3.325Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:2.54mm; External Width:48.26mmRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3872
Product Name Rechargeable Batt, 3.325Ah, 3.82V; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details