Dantona Industries, Inc. Rechargeable Batt, 1.715Ah, 3.8V; Battery Voltage Dantona Industries CEL-IP6S

Description
RECHARGEABLE BATT, 1.715AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.715Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:38.1mmRoHS Compliant: NA
Description
RECHARGEABLE BATT, 1.715AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.715Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:38.1mmRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 1.715Ah, 3.8V; Battery Voltage Dantona Industries - 48AK3869 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 1.715Ah, 3.8V; Battery Voltage Dantona Industries
48AK3869
Rechargeable Batt, 1.715Ah, 3.8V; Battery Voltage Dantona Industries 48AK3869
RECHARGEABLE BATT, 1.715AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.715Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:38.1mmRoHS Compliant: NA

RECHARGEABLE BATT, 1.715AH, 3.8V; Battery Voltage:3.8V; Battery Technology:Lithium Polymer; Battery Capacity:1.715Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:3.3mm; External Width:38.1mmRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3869
Product Name Rechargeable Batt, 1.715Ah, 3.8V; Battery Voltage Dantona Industries
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Lead Acid Batteries - 2118953 - RS Components, Ltd.
Specs
Lead Acid Batteries Vrla
Capacity 22 ampere-hr
Width / Diameter 6.54 inch (166 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details