Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 6V, 700Mah; Battery Voltage Dantona Industries BATT5R

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 6V, 700mAH; Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:700mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Width:43.5mm RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 6V, 700mAH; Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:700mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Width:43.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 6V, 700Mah; Battery Voltage Dantona Industries - 14N3855 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 6V, 700Mah; Battery Voltage Dantona Industries
14N3855
Nickel Metal Hydride-Nimh Battery, 6V, 700Mah; Battery Voltage Dantona Industries 14N3855
NICKEL METAL HYDRIDE-NIMH BATTERY, 6V, 700mAH; Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:700mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Width:43.5mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 6V, 700mAH; Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:700mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Width:43.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3855
Product Name Nickel Metal Hydride-Nimh Battery, 6V, 700Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details