Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 4.8V, 700Mah; Battery Voltage Dantona Industries BATT4R

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 700mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 700mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 4.8V, 700Mah; Battery Voltage Dantona Industries - 14N3854 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 4.8V, 700Mah; Battery Voltage Dantona Industries
14N3854
Nickel Metal Hydride-Nimh Battery, 4.8V, 700Mah; Battery Voltage Dantona Industries 14N3854
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 700mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 700mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3854
Product Name Nickel Metal Hydride-Nimh Battery, 4.8V, 700Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Button Batteries - 1839480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2330
Capacity 0.2550 ampere-hr
Width / Diameter 0.9055 inch (23 mm)
View Details