Dantona Industries, Inc. Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries BA-112708-01

Description
RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:99.57mm; External Height:14.73mm; Weight:1.4ozRoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:99.57mm; External Height:14.73mm; Weight:1.4ozRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries - 55AC8264 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries
55AC8264
Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries 55AC8264
RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:99.57mm; External Height:14.73mm; Weight:1.4ozRoHS Compliant: NA

RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:99.57mm; External Height:14.73mm; Weight:1.4ozRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8264
Product Name Rechargeable Battery, 2.4V, 600Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1449407 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 69 x 36 x 19 mm
Capacity 5.2 ampere-hr
View Details