Dantona Industries, Inc. Lithium Battery, 3V, A; Battery Voltage Dantona Industries B9758T

Description
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, A; Battery Voltage Dantona Industries - 24C6653 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, A; Battery Voltage Dantona Industries
24C6653
Lithium Battery, 3V, A; Battery Voltage Dantona Industries 24C6653
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17.2mm; External Height:47.3mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 24C6653
Product Name Lithium Battery, 3V, A; Battery Voltage Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1449414 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 55 x 68 x 41 mm
Capacity 5.2 ampere-hr
View Details