Dantona Industries, Inc. Lithium Battery, 6V; Battery Voltage Dantona Industries B9630T

Description
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Connector; External Diameter:17mm; External Height:67mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA
Description
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Connector; External Diameter:17mm; External Height:67mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 6V; Battery Voltage Dantona Industries - 42M1347 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 6V; Battery Voltage Dantona Industries
42M1347
Lithium Battery, 6V; Battery Voltage Dantona Industries 42M1347
LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Connector; External Diameter:17mm; External Height:67mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

LITHIUM BATTERY, 6V; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.7Ah; Battery Terminals:Connector; External Diameter:17mm; External Height:67mm; External Width:-; External Depth:-; Weight:-RoHS Compliant: NA

Supplier's Site
Battery,Lithium,6 volt,1800(ma),70g,CPUMemory - 70157718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery,Lithium,6 volt,1800(ma),70g,CPUMemory
70157718
Battery,Lithium,6 volt,1800(ma),70g,CPUMemory 70157718
Used in Allen Bradley, G.E., Square D, Omron, Siemans and others. All batteries supplied with the appropriate connector.

Used in Allen Bradley, G.E., Square D, Omron, Siemans and others. All batteries supplied with the appropriate connector.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 42M1347 70157718
Product Name Lithium Battery, 6V; Battery Voltage Dantona Industries Battery,Lithium,6 volt,1800(ma),70g,CPUMemory
Primary Batteries Lithium
Voltage 6 volts
Capacity 1.7 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
Speciality Size Rechargeable Batteries - 192428 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Voltage 12 volts
View Details