Dantona Industries, Inc. Lithium Battery, 3 V, Capacity Dantona Industries B9625T

Description
LITHIUM BATTERY, 3 V, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Connector; External Diameter:17.3mm; External Height:34.6mm; External Width:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 3 V, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Connector; External Diameter:17.3mm; External Height:34.6mm; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3 V, Capacity Dantona Industries - 15C6515 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3 V, Capacity Dantona Industries
15C6515
Lithium Battery, 3 V, Capacity Dantona Industries 15C6515
LITHIUM BATTERY, 3 V, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Connector; External Diameter:17.3mm; External Height:34.6mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3 V, CAPACITY: 1.2 Ah; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:1.2Ah; Battery Terminals:Connector; External Diameter:17.3mm; External Height:34.6mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15C6515
Product Name Lithium Battery, 3 V, Capacity Dantona Industries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
Button Batteries - 325741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details