Dantona Industries, Inc. Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries B15AA02

Description
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:101.6mm; Weight:1.8ozRoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:101.6mm; Weight:1.8ozRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries - 55AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries
55AC8212
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries 55AC8212
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:101.6mm; Weight:1.8ozRoHS Compliant: NA

RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:101.6mm; Weight:1.8ozRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8212
Product Name Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details