Dantona Industries, Inc. Rechargeable Battery, 6V, 1.5Ah; Battery Voltage Dantona Industries 920232

Description
RECHARGEABLE BATTERY, 6V, 1.5AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:215.9mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 6V, 1.5AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:215.9mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 6V, 1.5Ah; Battery Voltage Dantona Industries - 55AC8221 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 6V, 1.5Ah; Battery Voltage Dantona Industries
55AC8221
Rechargeable Battery, 6V, 1.5Ah; Battery Voltage Dantona Industries 55AC8221
RECHARGEABLE BATTERY, 6V, 1.5AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:215.9mm; Pack Quantity:1RoHS Compliant: NA

RECHARGEABLE BATTERY, 6V, 1.5AH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:22.86mm; External Height:215.9mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8221
Product Name Rechargeable Battery, 6V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC77 Scanner Replacement Battery by AGOZ - AG-TC70BTR-ZBR-TC77-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details