Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries 9122

Description
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA
Datasheet
Description
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries - 13N3860 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries
13N3860
Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries 13N3860
NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 9.6V, 2AH; Battery Voltage:9.6V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3860
Product Name Nickel Cadmium-Nicad Battery, 9.6V, 2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Lead Acid Batteries - 1501560 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 12 ampere-hr
View Details