Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7E064000F01

Description
64MHz Surface Mount Crystal 8pF ±20ppm ±20ppm SMD1612-4P Crystals ROHS
Description
64MHz Surface Mount Crystal 8pF ±20ppm ±20ppm SMD1612-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7E064000F01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7E064000F01
Oscillators, Resonators, and Crystals 7E064000F01
64MHz Surface Mount Crystal 8pF ±20ppm ±20ppm SMD1612-4P Crystals ROHS

64MHz Surface Mount Crystal 8pF ±20ppm ±20ppm SMD1612-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7E064000F01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers