Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7E032000A01

Description
32MHz Surface Mount Crystal 6pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS
Request a Quote
Description
32MHz Surface Mount Crystal 6pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7E032000A01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7E032000A01
Oscillators, Resonators, and Crystals 7E032000A01
32MHz Surface Mount Crystal 6pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

32MHz Surface Mount Crystal 6pF ±10ppm ±20ppm SMD1612-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7E032000A01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details