Dantona Industries, Inc. Oscillators, Resonators, and Crystals 7D020000I01

Description
20MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Description
20MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7D020000I01 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7D020000I01
Oscillators, Resonators, and Crystals 7D020000I01
20MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

20MHz Surface Mount Crystal 10pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7D020000I01
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C1E - C1E-32.000-8-1550-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 6720444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - XC1358TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details