Dantona Industries, Inc. Rechargeable Battery, 7.2V, 400Mah; Battery Voltage Dantona Industries 787076001

Description
RECHARGEABLE BATTERY, 7.2V, 400MAH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 7.2V, 400MAH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 7.2V, 400Mah; Battery Voltage Dantona Industries - 55AC8232 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 7.2V, 400Mah; Battery Voltage Dantona Industries
55AC8232
Rechargeable Battery, 7.2V, 400Mah; Battery Voltage Dantona Industries 55AC8232
RECHARGEABLE BATTERY, 7.2V, 400MAH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA

RECHARGEABLE BATTERY, 7.2V, 400MAH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:400mAh; Battery Size Code:2/3AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8232
Product Name Rechargeable Battery, 7.2V, 400Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1423-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details