Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 7.2V, 2Ah; Battery Voltage Dantona Industries 7002

Description
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 7.2V, 2Ah; Battery Voltage Dantona Industries - 13N3845 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 7.2V, 2Ah; Battery Voltage Dantona Industries
13N3845
Nickel Cadmium-Nicad Battery, 7.2V, 2Ah; Battery Voltage Dantona Industries 13N3845
NICKEL CADMIUM-NICAD BATTERY, 7.2V, 2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 7.2V, 2AH; Battery Voltage:7.2V; Battery Technology:Nickel Cadmium; Battery Capacity:2Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; External Width:-RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3845
Product Name Nickel Cadmium-Nicad Battery, 7.2V, 2Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Button Batteries - 1839494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2
View Details