Dantona Industries, Inc. Rechargeable Battery, 4.8V, 1.5Ah; Battery Voltage Dantona Industries 34-051

Description
RECHARGEABLE BATTERY, 4.8V, 1.5AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:22.86mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 4.8V, 1.5AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:22.86mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 4.8V, 1.5Ah; Battery Voltage Dantona Industries - 31AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 4.8V, 1.5Ah; Battery Voltage Dantona Industries
31AC6024
Rechargeable Battery, 4.8V, 1.5Ah; Battery Voltage Dantona Industries 31AC6024
RECHARGEABLE BATTERY, 4.8V, 1.5AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:22.86mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 4.8V, 1.5AH; Battery Voltage:4.8V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:Sub C; Battery Terminals:Connector; External Diameter:-; External Height:22.86mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 31AC6024
Product Name Rechargeable Battery, 4.8V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes Sub C
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
9V Rechargeable Batteries - 199646 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details