Dantona Industries, Inc. Lithium Ion Battery, 14.8V, 6.6Ah; Battery Voltage Dantona Industries 312-0273

Description
LITHIUM ION BATTERY, 14.8V, 6.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:40.3mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LITHIUM ION BATTERY, 14.8V, 6.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:40.3mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 14.8V, 6.6Ah; Battery Voltage Dantona Industries - 14N3500 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 14.8V, 6.6Ah; Battery Voltage Dantona Industries
14N3500
Lithium Ion Battery, 14.8V, 6.6Ah; Battery Voltage Dantona Industries 14N3500
LITHIUM ION BATTERY, 14.8V, 6.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:40.3mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 14.8V, 6.6AH; Battery Voltage:14.8V; Battery Technology:Lithium Ion; Battery Capacity:6.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:40.3mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3500
Product Name Lithium Ion Battery, 14.8V, 6.6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Speciality Size Batteries - 2211621 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 30 ampere-hr
View Details