Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 1.2V 700Mah; Battery Voltage Dantona Industries 2/3AF-700

Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:2/3AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:2/3AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 1.2V 700Mah; Battery Voltage Dantona Industries - 99M1140 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 1.2V 700Mah; Battery Voltage Dantona Industries
99M1140
Nickel Cadmium-Nicad Battery, 1.2V 700Mah; Battery Voltage Dantona Industries 99M1140
NICKEL CADMIUM-NICAD BATTERY, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:2/3AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 1.2V 700mAH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:700mAh; Battery Size Code:2/3AF; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 99M1140
Product Name Nickel Cadmium-Nicad Battery, 1.2V 700Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AF
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details