Dantona Industries, Inc. Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries 02K6620

Description
LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries - 14N3458 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries
14N3458
Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries 14N3458
LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM ION BATTERY, 10.8V, 3.6AH; Battery Voltage:10.8V; Battery Technology:Lithium Ion; Battery Capacity:3.6Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:19.05mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3458
Product Name Lithium Ion Battery, 10.8V, 3.6Ah; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C Rechargeable Batteries - 152254 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes C
Voltage 1.5 volts
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details