Danisense A/S Current Sensors DS600UB-10V

Description
Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DS600UB-10V-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DS600UB-10V-ND
Current Sensors 2186-DS600UB-10V-ND
Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 600A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense - 24AK5708 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense
24AK5708
Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense 24AK5708
CURRENT TRANSDUCER, 900A, 15.75VDC; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-900A to 900A; Current Measuring Range AC:600A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, 900A, 15.75VDC; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-900A to 900A; Current Measuring Range AC:600A; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DS600UB-10V-ND 24AK5708
Product Name Current Sensors Current Transducer, 900A, 15.75Vdc; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 600 amps 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLE4973-RE35D5-S0001 - TLE4973-RE35D5-S0001 - Infineon Technologies AG
Specs
Technology Hall-Effect
Voltage 4.5 volts
Accuracy 2 %FS
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details