Danisense A/S Current Transducer, 850A, Voltage O/p; Sensor Output Danisense DM1200UB-10V

Description
CURRENT TRANSDUCER, 850A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:850A; Response Time:1µs; Accuracy %:
Datasheet
Description
CURRENT TRANSDUCER, 850A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:850A; Response Time:1µs; Accuracy %:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 850A, Voltage O/p; Sensor Output Danisense - 24AK6667 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 850A, Voltage O/p; Sensor Output Danisense
24AK6667
Current Transducer, 850A, Voltage O/p; Sensor Output Danisense 24AK6667
CURRENT TRANSDUCER, 850A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:850A; Response Time:1µs; Accuracy %:

CURRENT TRANSDUCER, 850A, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:850A; Response Time:1µs; Accuracy %:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 24AK6667
Product Name Current Transducer, 850A, Voltage O/p; Sensor Output Danisense
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details