Danisense A/S Current Sensors DM1200ID

Description
Current Sensor 1200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 1200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DM1200ID-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DM1200ID-ND
Current Sensors 2186-DM1200ID-ND
Current Sensor 1200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 1200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 1.5Ka, 15.75Vdc; Sensor Output Danisense - 24AK5695 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 1.5Ka, 15.75Vdc; Sensor Output Danisense
24AK5695
Current Transducer, 1.5Ka, 15.75Vdc; Sensor Output Danisense 24AK5695
CURRENT TRANSDUCER, 1.5KA, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-1.5kA to 1.5kA; Current Measuring Range AC:1.2kA; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

CURRENT TRANSDUCER, 1.5KA, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-1.5kA to 1.5kA; Current Measuring Range AC:1.2kA; Response Time:1µs; Accuracy %:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DM1200ID-ND 24AK5695
Product Name Current Sensors Current Transducer, 1.5Ka, 15.75Vdc; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal Outputs an analog current signal
Operating Temperature -40 to 149 F (-40 to 65 C)
Current 1200 amps 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4973RE35S5S0010XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 6-PowerVDFN
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details