CURRENT TRANSDUCER, 1.414KA, VOLTAGE O/P; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-2kA to 2kA; Current Measuring Range AC:1.414kA; Response Time:1µs; Accuracy %:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 24AK6666 |
| Product Name | Current Transducer, 1.414Ka, Voltage O/p; Sensor Output Danisense |
| Electrical Output | Voltage |