Danisense A/S Current Sensors DC200IF

Description
Current Sensor 200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DC200IF-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DC200IF-ND
Current Sensors 2186-DC200IF-ND
Current Sensor 200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 300A, 15.75Vdc; Sensor Output Danisense - 24AK5694 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 300A, 15.75Vdc; Sensor Output Danisense
24AK5694
Current Transducer, 300A, 15.75Vdc; Sensor Output Danisense 24AK5694
CURRENT TRANSDUCER, 300A, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:200A; Response Time:1µs; Accuracy %:0.1% RoHS Compliant: Yes

CURRENT TRANSDUCER, 300A, 15.75VDC; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:200A; Response Time:1µs; Accuracy %:0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DC200IF-ND 24AK5694
Product Name Current Sensors Current Transducer, 300A, 15.75Vdc; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 158 F (-40 to 70 C)
Current 200 amps 200 amps
Voltage 14.25 to 15.75 volts 14.25 to 15.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details
Current Sensors - 448-TLE4978R060W5OS0010XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details