Danfoss A/S Block-type compact pressure switches for marine applications Type MBC 5100

Description
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. All relevant marine approvals Pressure ranges: -0.2 to 400 bar Low differential (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure switch
Description
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. All relevant marine approvals Pressure ranges: -0.2 to 400 bar Low differential (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure switch

Suppliers

Company
Product
Description
Supplier Links
Block-type compact pressure switches for marine applications - Type MBC 5100 - Danfoss A/S
Nordborg, Denmark
Block-type compact pressure switches for marine applications
Type MBC 5100
Block-type compact pressure switches for marine applications Type MBC 5100
MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships. MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. All relevant marine approvals Pressure ranges: -0.2 to 400 bar Low differential (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure switch

MBC pressure switches are used in marine applications where space and reliability are the most important features. MBCs are compact pressure switches, designed according to our new block design to survive in the harsh conditions known from machine rooms onboard ships.

MBCs have high vibration resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches.

  • All relevant marine approvals
  • Pressure ranges: -0.2 to 400 bar
  • Low differential (fixed) micro switch
  • Resistant to shock and vibrations
  • Enclosure IP65
  • Diaphragm version for applications with pulsations/pressure peaks
  • Compact design
  • Low installations costs
  • Fast and easy to operate
  • Easy to mount on block test valve
  • Available as differential pressure switch
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Pressure Switches
Product Number Type MBC 5100
Product Name Block-type compact pressure switches for marine applications
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Switch Point Range -2.9 to 5802 psi (-2.04 to 4083 m H2O)
Operating Temperature -40 to 185 F (-40 to 85 C)
Scale Units bar
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 55psi Pressure Switch, NO; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Vacuum Switches - 3635968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
Vacuum Range 7503 torr (-265 in Hg vac)
View Details