Danfoss A/S Dual pressure switches Type KP

Description
Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand bellows cut out the pump if the suction pressure is too low. In this way the pump is protected from running dry and consequent bearing damage. Wide regulation range For pumps or compressors Small dimensions; space saving & easy to install Ultra-short bounce times: Limit wear to a minimum and increases reliability Electrical connection from front of unit makes rack mounting easier and saves space Suitable for both ac and dc power Cable entry for 6-14 mm (diameter) cables Screwed cable entry (standards Pg 13.5 & 16) makes rewiring easy Efficient protection of water pumps in case of water supply fails
Description
Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand bellows cut out the pump if the suction pressure is too low. In this way the pump is protected from running dry and consequent bearing damage. Wide regulation range For pumps or compressors Small dimensions; space saving & easy to install Ultra-short bounce times: Limit wear to a minimum and increases reliability Electrical connection from front of unit makes rack mounting easier and saves space Suitable for both ac and dc power Cable entry for 6-14 mm (diameter) cables Screwed cable entry (standards Pg 13.5 & 16) makes rewiring easy Efficient protection of water pumps in case of water supply fails

Suppliers

Company
Product
Description
Supplier Links
Dual pressure switches - Type KP - Danfoss A/S
Nordborg, Denmark
Dual pressure switches
Type KP
Dual pressure switches Type KP
Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand bellows cut out the pump if the suction pressure is too low. In this way the pump is protected from running dry and consequent bearing damage. Wide regulation range For pumps or compressors Small dimensions; space saving & easy to install Ultra-short bounce times: Limit wear to a minimum and increases reliability Electrical connection from front of unit makes rack mounting easier and saves space Suitable for both ac and dc power Cable entry for 6-14 mm (diameter) cables Screwed cable entry (standards Pg 13.5 & 16) makes rewiring easy Efficient protection of water pumps in case of water supply fails

Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device.

The lefthand pressure bellows control the pump pressure. The righthand bellows cut out the pump if the suction pressure is too low. In this way the pump is protected from running dry and consequent bearing damage.

  • Wide regulation range
  • For pumps or compressors
  • Small dimensions; space saving & easy to install
  • Ultra-short bounce times: Limit wear to a minimum and increases reliability
  • Electrical connection from front of unit makes rack mounting easier and saves space
  • Suitable for both ac and dc power
  • Cable entry for 6-14 mm (diameter) cables
  • Screwed cable entry (standards Pg 13.5 & 16) makes rewiring easy
  • Efficient protection of water pumps in case of water supply fails
Supplier's Site
Pressure switches for light industry - Type KP - Danfoss A/S
Nordborg, Denmark
Pressure switches for light industry
Type KP
Pressure switches for light industry Type KP
Danfoss KP pressure switches are used for regulating, monitoring and alarm systems in industrial applications. The KP series are suitable for gaseous media and air. They are fitted with a single-pole switch changeover (SPDT), and can control single-phase ac motors of up to 2 kW directly. Pressure ranges: -0.2 to21 bar High contact load - Ultra short bounce-time Also available with gold plated contact systems Media: Gaseous media and air Enclosure IP44 when mounted with top cover and back plate Also available with enclosure IP55 for OEM customers Small dimensions - space saving - easy to install Shock and impact resistant

Danfoss KP pressure switches are used for regulating, monitoring and alarm systems in industrial applications. The KP series are suitable for gaseous media and air. They are fitted with a single-pole switch changeover (SPDT), and can control single-phase ac motors of up to 2 kW directly.

  • Pressure ranges: -0.2 to21 bar
  • High contact load - Ultra short bounce-time
  • Also available with gold plated contact systems
  • Media: Gaseous media and air
  • Enclosure IP44 when mounted with top cover and back plate
  • Also available with enclosure IP55 for OEM customers
  • Small dimensions - space saving - easy to install
  • Shock and impact resistant
Supplier's Site

Technical Specifications

  Danfoss A/S Danfoss A/S
Product Category Pressure Switches Pressure Switches
Product Number Type KP Type KP
Product Name Dual pressure switches Pressure switches for light industry
Pressure Measurement Differential; Gauge Differential; Gauge
Material Liquid; Gas Liquid; Gas
Switch Point Range 7.25 to 87.02 psi (5.1 to 61.24 m H2O) -2.9 to 305 psi (-2.04 to 214 m H2O)
Operating Temperature -40 to 149 F (-40 to 65 C) -40 to 149 F (-40 to 65 C)
Scale Units bar bar
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074114-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 58.02 psi (40.83 m H2O)
Accuracy 0.5000 ±% FS
View Details
PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details