Danfoss A/S Heavy-duty pressure switches Type CAS

Description
The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar Low differential (fixed) micro switch Enclosure IP67. Sturdy and sea water resistant Robust and compact construction Resistance to shock and vibrations Diaphragm version applications with: Pulsations/pressure peaks and seawater as media Also available as differential pressure switch Available with all relevant land and marine approvals
Description
The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar Low differential (fixed) micro switch Enclosure IP67. Sturdy and sea water resistant Robust and compact construction Resistance to shock and vibrations Diaphragm version applications with: Pulsations/pressure peaks and seawater as media Also available as differential pressure switch Available with all relevant land and marine approvals

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty pressure switches - Type CAS - Danfoss A/S
Nordborg, Denmark
Heavy-duty pressure switches
Type CAS
Heavy-duty pressure switches Type CAS
The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar Low differential (fixed) micro switch Enclosure IP67. Sturdy and sea water resistant Robust and compact construction Resistance to shock and vibrations Diaphragm version applications with: Pulsations/pressure peaks and seawater as media Also available as differential pressure switch Available with all relevant land and marine approvals

The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships.

  • Pressure ranges: 0 to 60 bar
  • Low differential (fixed) micro switch
  • Enclosure IP67. Sturdy and sea water resistant
  • Robust and compact construction
  • Resistance to shock and vibrations
  • Diaphragm version applications with: Pulsations/pressure peaks and seawater as media
  • Also available as differential pressure switch
  • Available with all relevant land and marine approvals
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Pressure Switches
Product Number Type CAS
Product Name Heavy-duty pressure switches
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Working Pressure Range ? to 1740 psi (? to 1225 m H2O)
Switch Point Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switches 40PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Vacuum Switches - 2811733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -14.5 to 23.21 psi (-10.21 to 16.33 m H2O)
Vacuum Range 1200 torr (-17.34 in Hg vac)
View Details