Flomatic Valves Air Release Valves (Clean Water) MINIAIR ® AIS

Description
MINIAIR® AIS- Ductile iron fusion bonded epoxy coated body with two bolt access cover and stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* Consult factory for full line of sizes available. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
MINIAIR® AIS- Ductile iron fusion bonded epoxy coated body with two bolt access cover and stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* Consult factory for full line of sizes available. For reference use only. Please check Flomatic's website for the latest valve product specifications.

Suppliers

Company
Product
Description
Supplier Links
Air Release Valves (Clean Water) - MINIAIR ® AIS - Flomatic Valves
Glens Falls, NY, United States
Air Release Valves (Clean Water)
MINIAIR ® AIS
Air Release Valves (Clean Water) MINIAIR ® AIS
MINIAIR® AIS- Ductile iron fusion bonded epoxy coated body with two bolt access cover and stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* Consult factory for full line of sizes available. For reference use only. Please check Flomatic's website for the latest valve product specifications.

MINIAIR® AIS- Ductile iron fusion bonded epoxy coated body with two bolt access cover and stainless steel trim. Threaded female x female connections. Stainless seat with Viton o-ring. Small orifice. Vents under line pressure.

Inlet Pressure MIN: 20 PSI*
Inlet Pressure MAX: 150 PSI*

Consult factory for full line of sizes available.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site

Technical Specifications

  Flomatic Valves
Product Category Vacuum Valves
Product Number MINIAIR ® AIS
Product Name Air Release Valves (Clean Water)
Port OD 0.3750 to 1 inch (9.52 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM100V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-1/4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
High Flow Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 1.5 to 4 inch (38.1 to 102 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
VCV Series Vacuum Check Valve - VCV-75-18 - IMI Norgren
Specs
Type Vacuum Check Valve
Port OD 0.6300 inch (16 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details