Flomatic Valves Atmospheric Vacuum Breakers GFAVB

Description
ATMOSPHERIC VACUUM BREAKER - Designed to prevent back-siphonage. Not for potable water. Complies with ASSE 1001 For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
ATMOSPHERIC VACUUM BREAKER - Designed to prevent back-siphonage. Not for potable water. Complies with ASSE 1001 For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Atmospheric Vacuum Breakers - GFAVB - Flomatic Valves
Glens Falls, NY, United States
Atmospheric Vacuum Breakers
GFAVB
Atmospheric Vacuum Breakers GFAVB
ATMOSPHERIC VACUUM BREAKER - Designed to prevent back-siphonage. Not for potable water. Complies with ASSE 1001 For reference use only. Please check Flomatic's website for the latest valve product specifications.

ATMOSPHERIC VACUUM BREAKER - Designed to prevent back-siphonage. Not for potable water.
Complies with ASSE 1001


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number GFAVB
Product Name Atmospheric Vacuum Breakers
Valve Type Back Flow; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Filter Regulators - 1215654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details