Flomatic Valves Flow Regulators FLO-TROL ® 1" CDX

Description
FLO-TROL® - CDX- All stainless steel construction.1"F X 1"F configuration. Buna-N orifice. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
FLO-TROL® - CDX- All stainless steel construction.1"F X 1"F configuration. Buna-N orifice. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Regulators - FLO-TROL ® 1
Glens Falls, NY, United States
Flow Regulators
FLO-TROL ® 1" CDX
Flow Regulators FLO-TROL ® 1" CDX
FLO-TROL® - CDX- All stainless steel construction.1"F X 1"F configuration. Buna-N orifice. For reference use only. Please check Flomatic's website for the latest valve product specifications.

FLO-TROL® - CDX- All stainless steel construction.1"F X 1"F configuration. Buna-N orifice.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number FLO-TROL ® 1" CDX
Product Name Flow Regulators
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517935 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Filter Regulators - 315820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Pressure 232.06 psi (163 m H2O)
View Details