Flomatic Valves Break Off Plugs BREAK-OFF PLUGS

Description
BREAK-OFF PLUG - Stainless steel construction. Threaded to install into valve. When broken off, riser pipe drains. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
BREAK-OFF PLUG - Stainless steel construction. Threaded to install into valve. When broken off, riser pipe drains. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Break Off Plugs - BREAK-OFF PLUGS - Flomatic Valves
Glens Falls, NY, United States
Break Off Plugs
BREAK-OFF PLUGS
Break Off Plugs BREAK-OFF PLUGS
BREAK-OFF PLUG - Stainless steel construction. Threaded to install into valve. When broken off, riser pipe drains. For reference use only. Please check Flomatic's website for the latest valve product specifications.

BREAK-OFF PLUG - Stainless steel construction. Threaded to install into valve. When broken off, riser pipe drains.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Plugs, Stoppers, and Inserts
Product Number BREAK-OFF PLUGS
Product Name Break Off Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/4" NPT
View Details
2 suppliers
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
468 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.468 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details