Danfoss Inc. Reducer 26L-B

Description
GEAR REDUCER 10.67 RATIO 1.67HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR REDUCER 10.67 RATIO 1.67HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 21784260 - Radwell International
Willingboro, NJ, United States
Reducer
21784260
Reducer 21784260
GEAR REDUCER 10.67 RATIO 1.67HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY

GEAR REDUCER 10.67 RATIO 1.67HP 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 21784260
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-243 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
GB80 Range - GB80 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 44.25 to 70.8 In-lbs (51.02 to 81.63 kg-cm)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details