Danfoss Inc. Hydraulic Pump/Motor 180B3049

Description
SEA WATER PUMP, OUTLET PRESSURE MAX 83 BARG, SPEED MAX 3450RPM, SPEED MIN 700RPM, BODY MATERIAL DUPLEX, FLOW MAX 5.490GPM. FREE 2 YEAR RADWELL WARRANTY
Description
SEA WATER PUMP, OUTLET PRESSURE MAX 83 BARG, SPEED MAX 3450RPM, SPEED MIN 700RPM, BODY MATERIAL DUPLEX, FLOW MAX 5.490GPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump/Motor - 141088773 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump/Motor
141088773
Hydraulic Pump/Motor 141088773
SEA WATER PUMP, OUTLET PRESSURE MAX 83 BARG, SPEED MAX 3450RPM, SPEED MIN 700RPM, BODY MATERIAL DUPLEX, FLOW MAX 5.490GPM. FREE 2 YEAR RADWELL WARRANTY

SEA WATER PUMP, OUTLET PRESSURE MAX 83 BARG, SPEED MAX 3450RPM, SPEED MIN 700RPM, BODY MATERIAL DUPLEX, FLOW MAX 5.490GPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 141088773
Product Name Hydraulic Pump/Motor
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
GHC1DE9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details