Danfoss Inc. Enclosure 130B1223

Description
ENCLOSURE KIT, FC 300 IP21/NEMA B3 OPTION, TYPE 1, TOP + BOTTOM. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE KIT, FC 300 IP21/NEMA B3 OPTION, TYPE 1, TOP + BOTTOM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 97470753 - Radwell International
Willingboro, NJ, United States
Enclosure
97470753
Enclosure 97470753
ENCLOSURE KIT, FC 300 IP21/NEMA B3 OPTION, TYPE 1, TOP + BOTTOM. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE KIT, FC 300 IP21/NEMA B3 OPTION, TYPE 1, TOP + BOTTOM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 97470753
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers