Danfoss Inc. Contactor 037H007114

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-24 V AC, 50/60 HZ, CI45 SERIES, 45 A MAX, 3 N.O., 22 KW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-24 V AC, 50/60 HZ, CI45 SERIES, 45 A MAX, 3 N.O., 22 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4776153 - Radwell International
Willingboro, NJ, United States
Contactor
4776153
Contactor 4776153
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-24 V AC, 50/60 HZ, CI45 SERIES, 45 A MAX, 3 N.O., 22 KW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-24 V AC, 50/60 HZ, CI45 SERIES, 45 A MAX, 3 N.O., 22 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4776153
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12I01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-18B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D93 - Sensata Technologies
Specs
AC Motor Phase Three
Control Voltage 10 to 30 volts
Starter Type Reversing
View Details