Danfoss Inc. Filter/Dryer 023Z5035

Description
FILTER DRIER, DML032, 1/4", MWP 667 PSIG/46BAR. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER DRIER, DML032, 1/4", MWP 667 PSIG/46BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 24943158 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
24943158
Filter/Dryer 24943158
FILTER DRIER, DML032, 1/4", MWP 667 PSIG/46BAR. FREE 2 YEAR RADWELL WARRANTY

FILTER DRIER, DML032, 1/4", MWP 667 PSIG/46BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 24943158
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Pneumatic Filters - 315934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 24.72 SCFM (42.01 m³/hr)
View Details