LufftUSA Smart Weather Sensor WS310-UMB

Description
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, air pressure and radiation. One external temperature or rain sensor is connectable. Parameters measured: Temperature, relative humidity, air pressure, radiation Measurement technology: NTC/T, Capacitive/RH, MEMS capacitive/Pressure, Kipp&Zonen/Radiation Product highlights: Compact all-in-one weather sensor, low power, heater, aspirated radiation shield, maintenance-free operation, open communication protocol Interfaces: RS485, 2-wire, half-duplex Article number: 8374.U13
Description
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, air pressure and radiation. One external temperature or rain sensor is connectable. Parameters measured: Temperature, relative humidity, air pressure, radiation Measurement technology: NTC/T, Capacitive/RH, MEMS capacitive/Pressure, Kipp&Zonen/Radiation Product highlights: Compact all-in-one weather sensor, low power, heater, aspirated radiation shield, maintenance-free operation, open communication protocol Interfaces: RS485, 2-wire, half-duplex Article number: 8374.U13

Suppliers

Company
Product
Description
Supplier Links
Smart Weather Sensor - WS310-UMB - LufftUSA
Carpinteria, CA, USA
Smart Weather Sensor
WS310-UMB
Smart Weather Sensor WS310-UMB
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, air pressure and radiation. One external temperature or rain sensor is connectable. Parameters measured: Temperature, relative humidity, air pressure, radiation Measurement technology: NTC/T, Capacitive/RH, MEMS capacitive/Pressure, Kipp&Zonen/Radiation Product highlights: Compact all-in-one weather sensor, low power, heater, aspirated radiation shield, maintenance-free operation, open communication protocol Interfaces: RS485, 2-wire, half-duplex Article number: 8374.U13

First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality

From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: Air temperature, relative humidity, air pressure and radiation. One external temperature or rain sensor is connectable.

  • Parameters measured: Temperature, relative humidity, air pressure, radiation
  • Measurement technology: NTC/T, Capacitive/RH, MEMS capacitive/Pressure, Kipp&Zonen/Radiation
  • Product highlights: Compact all-in-one weather sensor, low power, heater, aspirated radiation shield, maintenance-free operation, open communication protocol
  • Interfaces: RS485, 2-wire, half-duplex
  • Article number: 8374.U13
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS310-UMB
Product Name Smart Weather Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Solar Detector Instrument Type Pyranometer
Temperature Range Measured -58 to 140 F (-50 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Wind Anemometer and Wind Vane - WA15 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details