The WD28D10 is a 10-amp solid state relay designed for DIN-rail or panel mounting, with a 4-32 VDC control voltage input and 24-280 VAC output. It features a zero-crossing switch, LED status indicator, and 100K cycle UL508 endurance rating. The device meets UL and CE standards and is EMC compliant to Level 3. It has an input to output isolation of 4000 Vrms, operates at -20 to 80 °C, and weighs 225 g. Housing is UL 94V0 rated. Minimum load current is 100 mArms, with a maximum off-state leakage current of 0.1 mArms and a static off-state dv/dt of 500 V/µs.
The West range of SSR's are a compatible with solid state relay outputs of the West Control Solutions controller range, simplifying selection of a suitable product.
| West Control Solutions | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | WD28D10 |
| Product Name | DIN-Rail with Heatsink Solid State Relay |
| Application Type | General |
| Mounting | DIN |
| Approvals | CE,UL/cUL; RoHS |
| Operating Temp | -4 to 176 F (-20 to 80 C) |
| Input Voltage (Control Signal) Type | DC |