Fluke Data Logger VR1710

Description
The VR1710 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Fast and easy recording of voltage trends, dropouts, and power quality – Easily pinpoint the root cause of single phase voltage problems Extremely easy to use – Plug directly into the mains power socket and capture data Continuous recording of all values with no gaps – Save testing time by getting the whole picture with one instrument that records both events and voltage Clear graphical summary of data and quick overview of key power quality parameters – Take the guesswork out of diagnosing voltage quality problems Min, Max, and Average RMS values (1/4 cycle) with time stamp – Quickly see what happened and when Actual transient display (>100 μs) with time stamp – Identify power quality issues quickly with included graphical software Flicker recording to EN 61000-4-15, individual harmonic and THD values with trends – Easily identify if the problem is power quality or equipment related Statistical analysis of single phase voltage events - Reduces analysis time by tracking event quantities and magnitudes Includes PowerLog software package for quick download, analysis, and automatic reporting – Save time by generating power quality reports automatically with pre-set templates The Fluke VR1710 Power Quality Recorder, is a single-phase, plug-in voltage quality recorder that offers an extremely easy-to-use solution for detecting and recording power quality problems, allowing for immediate action and less downtime. The VR1710 single phase recorder satisfies the needs of maintenance and facilities management personnel in industrial, utilities, and large service organizations where reliable power quality is essential to the operation of the business. Power quality parameters including RMS average, transients, flicker, and harmonics up to the 32nd are recorded using a user-selected average period from 1 seconds to 20 minutes.
Datasheet
Description
The VR1710 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Fast and easy recording of voltage trends, dropouts, and power quality – Easily pinpoint the root cause of single phase voltage problems Extremely easy to use – Plug directly into the mains power socket and capture data Continuous recording of all values with no gaps – Save testing time by getting the whole picture with one instrument that records both events and voltage Clear graphical summary of data and quick overview of key power quality parameters – Take the guesswork out of diagnosing voltage quality problems Min, Max, and Average RMS values (1/4 cycle) with time stamp – Quickly see what happened and when Actual transient display (>100 μs) with time stamp – Identify power quality issues quickly with included graphical software Flicker recording to EN 61000-4-15, individual harmonic and THD values with trends – Easily identify if the problem is power quality or equipment related Statistical analysis of single phase voltage events - Reduces analysis time by tracking event quantities and magnitudes Includes PowerLog software package for quick download, analysis, and automatic reporting – Save time by generating power quality reports automatically with pre-set templates The Fluke VR1710 Power Quality Recorder, is a single-phase, plug-in voltage quality recorder that offers an extremely easy-to-use solution for detecting and recording power quality problems, allowing for immediate action and less downtime. The VR1710 single phase recorder satisfies the needs of maintenance and facilities management personnel in industrial, utilities, and large service organizations where reliable power quality is essential to the operation of the business. Power quality parameters including RMS average, transients, flicker, and harmonics up to the 32nd are recorded using a user-selected average period from 1 seconds to 20 minutes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger VR1710
The VR1710 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Fast and easy recording of voltage trends, dropouts, and power quality – Easily pinpoint the root cause of single phase voltage problems Extremely easy to use – Plug directly into the mains power socket and capture data Continuous recording of all values with no gaps – Save testing time by getting the whole picture with one instrument that records both events and voltage Clear graphical summary of data and quick overview of key power quality parameters – Take the guesswork out of diagnosing voltage quality problems Min, Max, and Average RMS values (1/4 cycle) with time stamp – Quickly see what happened and when Actual transient display (>100 μs) with time stamp – Identify power quality issues quickly with included graphical software Flicker recording to EN 61000-4-15, individual harmonic and THD values with trends – Easily identify if the problem is power quality or equipment related Statistical analysis of single phase voltage events - Reduces analysis time by tracking event quantities and magnitudes Includes PowerLog software package for quick download, analysis, and automatic reporting – Save time by generating power quality reports automatically with pre-set templates The Fluke VR1710 Power Quality Recorder, is a single-phase, plug-in voltage quality recorder that offers an extremely easy-to-use solution for detecting and recording power quality problems, allowing for immediate action and less downtime. The VR1710 single phase recorder satisfies the needs of maintenance and facilities management personnel in industrial, utilities, and large service organizations where reliable power quality is essential to the operation of the business. Power quality parameters including RMS average, transients, flicker, and harmonics up to the 32nd are recorded using a user-selected average period from 1 seconds to 20 minutes.

The VR1710 is a Data Logger from Fluke. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Fast and easy recording of voltage trends, dropouts, and power quality – Easily pinpoint the root cause of single phase voltage problems
  • Extremely easy to use – Plug directly into the mains power socket and capture data
  • Continuous recording of all values with no gaps – Save testing time by getting the whole picture with one instrument that records both events and voltage
  • Clear graphical summary of data and quick overview of key power quality parameters – Take the guesswork out of diagnosing voltage quality problems
  • Min, Max, and Average RMS values (1/4 cycle) with time stamp – Quickly see what happened and when
  • Actual transient display (>100 μs) with time stamp – Identify power quality issues quickly with included graphical software
  • Flicker recording to EN 61000-4-15, individual harmonic and THD values with trends – Easily identify if the problem is power quality or equipment related
  • Statistical analysis of single phase voltage events - Reduces analysis time by tracking event quantities and magnitudes
  • Includes PowerLog software package for quick download, analysis, and automatic reporting – Save time by generating power quality reports automatically with pre-set templates

The Fluke VR1710 Power Quality Recorder, is a single-phase, plug-in voltage quality recorder that offers an extremely easy-to-use solution for detecting and recording power quality problems, allowing for immediate action and less downtime.

The VR1710 single phase recorder satisfies the needs of maintenance and facilities management personnel in industrial, utilities, and large service organizations where reliable power quality is essential to the operation of the business. Power quality parameters including RMS average, transients, flicker, and harmonics up to the 32nd are recorded using a user-selected average period from 1 seconds to 20 minutes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number VR1710
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-5820-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details