Videojet Technologies, Inc. Thermal Transfer Overprinter Videojet® 6210

Description
Videojet 6210 Thermal Transfer Overprinter for High Quality Printing The Videojet® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210 delivers maximum reliability and efficiency for marking variable, high resolution images on flexible packaging and labels — at an affordable price. This thermal transfer label printer is ideal for printing onto labels and other flexible materials. Note: This product is only available in specific regions. Please contact your local Videojet representative for more information. Consistent, high quality print The Videojet 6210 prints 300 dpi images on a wide variety of flexible packaging materials, and is well-suited for applications in the snack food, bakery, confectionery, frozen and refrigerated foods, bagged fresh vegetables and dried fruits markets. This printer offers increased production uptime and efficiency versus traditional non-digital technologies, such as hot stamp or roller coders. Real-time variable data • Internal clock function provides on-line printing of variable and real-time data • Best by dates, time/batch/lot codes, shift codes and production line ID Long production runs • Proven, highly reliable, clutchless ribbon drive • Ribbon tension is consistently maintained, virtually eliminating ribbon-related downtime • 600 meter ribbon length requires less frequent ribbon changes than hot stamp or other competitive TTO Simple to operate • Intuitive, graphical user interface incorporates easy to learn icon based controls • WYSIWYG image display reduces set up errors • Color touch screen Low cost of ownership • Bi-directional ribbon drive allows unused ribbon to be recaptured after each print • Delivers more prints per roll and a low cost of ownership
Description
Videojet 6210 Thermal Transfer Overprinter for High Quality Printing The Videojet® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210 delivers maximum reliability and efficiency for marking variable, high resolution images on flexible packaging and labels — at an affordable price. This thermal transfer label printer is ideal for printing onto labels and other flexible materials. Note: This product is only available in specific regions. Please contact your local Videojet representative for more information. Consistent, high quality print The Videojet 6210 prints 300 dpi images on a wide variety of flexible packaging materials, and is well-suited for applications in the snack food, bakery, confectionery, frozen and refrigerated foods, bagged fresh vegetables and dried fruits markets. This printer offers increased production uptime and efficiency versus traditional non-digital technologies, such as hot stamp or roller coders. Real-time variable data • Internal clock function provides on-line printing of variable and real-time data • Best by dates, time/batch/lot codes, shift codes and production line ID Long production runs • Proven, highly reliable, clutchless ribbon drive • Ribbon tension is consistently maintained, virtually eliminating ribbon-related downtime • 600 meter ribbon length requires less frequent ribbon changes than hot stamp or other competitive TTO Simple to operate • Intuitive, graphical user interface incorporates easy to learn icon based controls • WYSIWYG image display reduces set up errors • Color touch screen Low cost of ownership • Bi-directional ribbon drive allows unused ribbon to be recaptured after each print • Delivers more prints per roll and a low cost of ownership

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Overprinter - Videojet® 6210 - Videojet Technologies, Inc.
Wood Dale, IL, USA
Thermal Transfer Overprinter
Videojet® 6210
Thermal Transfer Overprinter Videojet® 6210
Videojet 6210 Thermal Transfer Overprinter for High Quality Printing The Videojet® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210 delivers maximum reliability and efficiency for marking variable, high resolution images on flexible packaging and labels — at an affordable price. This thermal transfer label printer is ideal for printing onto labels and other flexible materials. Note: This product is only available in specific regions. Please contact your local Videojet representative for more information. Consistent, high quality print The Videojet 6210 prints 300 dpi images on a wide variety of flexible packaging materials, and is well-suited for applications in the snack food, bakery, confectionery, frozen and refrigerated foods, bagged fresh vegetables and dried fruits markets. This printer offers increased production uptime and efficiency versus traditional non-digital technologies, such as hot stamp or roller coders. Real-time variable data • Internal clock function provides on-line printing of variable and real-time data • Best by dates, time/batch/lot codes, shift codes and production line ID Long production runs • Proven, highly reliable, clutchless ribbon drive • Ribbon tension is consistently maintained, virtually eliminating ribbon-related downtime • 600 meter ribbon length requires less frequent ribbon changes than hot stamp or other competitive TTO Simple to operate • Intuitive, graphical user interface incorporates easy to learn icon based controls • WYSIWYG image display reduces set up errors • Color touch screen Low cost of ownership • Bi-directional ribbon drive allows unused ribbon to be recaptured after each print • Delivers more prints per roll and a low cost of ownership

Videojet 6210 Thermal Transfer Overprinter for High Quality Printing

The Videojet® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210 delivers maximum reliability and efficiency for marking variable, high resolution images on flexible packaging and labels — at an affordable price. This thermal transfer label printer is ideal for printing onto labels and other flexible materials.

Note: This product is only available in specific regions. Please contact your local Videojet representative for more information.

Consistent, high quality print

The Videojet 6210 prints 300 dpi images on a wide variety of flexible packaging materials, and is well-suited for applications in the snack food, bakery, confectionery, frozen and refrigerated foods, bagged fresh vegetables and dried fruits markets. This printer offers increased production uptime and efficiency versus traditional non-digital technologies, such as hot stamp or roller coders.

Real-time variable data

• Internal clock function provides on-line printing of variable and real-time data
• Best by dates, time/batch/lot codes, shift codes and production line ID

Long production runs

• Proven, highly reliable, clutchless ribbon drive
• Ribbon tension is consistently maintained, virtually eliminating ribbon-related downtime
• 600 meter ribbon length requires less frequent ribbon changes than hot stamp or other competitive TTO

Simple to operate

• Intuitive, graphical user interface incorporates easy to learn icon based controls
• WYSIWYG image display reduces set up errors
• Color touch screen

Low cost of ownership

• Bi-directional ribbon drive allows unused ribbon to be recaptured after each print
• Delivers more prints per roll and a low cost of ownership

Supplier's Site

Technical Specifications

  Videojet Technologies, Inc.
Product Category Label Printers
Product Number Videojet® 6210
Product Name Thermal Transfer Overprinter
Technology Thermal Transfer
Mounting Options Stand-alone
Features Programmable
Printing Rate 40 to 500 mm/sec (94.49 to 1181 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details