McCrometer, Inc. Vera Mag 5000

Description
An advanced, leading edge mag meter - the Vera Mag 5000 flow meter sets a new standard for performance, ease-of-use, and value. It is designed for the needs of industrial water and wastewater industries – specifically for conductive liquids, slurries, and sludge. Debris / solids will not clog the line. These mag meters use a non-intrusive measurement element and are excellent in harsh environments requiring minimal maintenance.The Vera Mag 5000 flow meter is ideal in water well production, pump stations, industrial / municipal water & wastewater, and more. The true strength of the system lies in pairing it with the ProComm Max signal transmitter. This powerful combination elevates your flow measurement capabilities to new heights, delivering superior performance across various applications. KEY BENEFITS AND FEATURES NEW! High Accuracy Option We are pleased to release our new high accuracy option for the Vera Mag 5000, offering +/- 0.2% accuracy. This now enables our customers to have the great features and benefits of the Ultra Mag and ProComm series within higher accuracy applications. Having a higher accuracy flow measurement enables customers to meet more stringent requirements with applications requiring higher performance such as water loss, distribution, and network management within municipal. The high accuracy option for Vera Mag 5000 will also benefit our industrial customers, requiring higher accuracy for monitoring and measurement of process industrial water. Our standard +/-0.5% accuracy will continue to be available. Performance Advantages The Vera Mag 5000 requires only 1D upstream and 0D downstream of most flow disturbers, and still maintains up to ±0.5% accuracy across a large flow range. In addition, the meter has: • No obstructions to the flow • No moving parts to wear or break • Maintenance free • Bi-directional flow • Wide Flow range • Separate power and signal cables NSF-approved UltraLiner™ Provides Excellent Protection The mag flow meter’s unique NSF-approved UltraLiner provides superior electrical insulation, as well as excellent protection against corrosion and abrasion. Unique Wafer Style Allows Easy Retrofit The Vera Mag 5000 comes in a wafer style which provides a reduced physical footprint, allowing for our meters to be retrofitted into existing infrastructure. Custom-Build Saves Time and Money Only McCrometer offers a truly customized meter built to fit your application, reducing labor during installation, and ultimately saving you money. Specifically, we offer: • Special Lay Lengths • Flanged end connections (ANSI and AWWA) • Meter or Remote Mounted Converter • Custom Cable lengths up to 500 ft. • Quick Connection sensor fitting to make installations easier Options and Accessories Available: • DC powered transmitter (10-35 VDC, 21 W) • Meter mounted transmitter • Extended warranty • ANSI or AWWA flanges • Special lay lengths, including ISO standard lay lengths • Quick connect cable fittings • Converter sun shield
Request a Quote
Description
An advanced, leading edge mag meter - the Vera Mag 5000 flow meter sets a new standard for performance, ease-of-use, and value. It is designed for the needs of industrial water and wastewater industries – specifically for conductive liquids, slurries, and sludge. Debris / solids will not clog the line. These mag meters use a non-intrusive measurement element and are excellent in harsh environments requiring minimal maintenance.The Vera Mag 5000 flow meter is ideal in water well production, pump stations, industrial / municipal water & wastewater, and more. The true strength of the system lies in pairing it with the ProComm Max signal transmitter. This powerful combination elevates your flow measurement capabilities to new heights, delivering superior performance across various applications. KEY BENEFITS AND FEATURES NEW! High Accuracy Option We are pleased to release our new high accuracy option for the Vera Mag 5000, offering +/- 0.2% accuracy. This now enables our customers to have the great features and benefits of the Ultra Mag and ProComm series within higher accuracy applications. Having a higher accuracy flow measurement enables customers to meet more stringent requirements with applications requiring higher performance such as water loss, distribution, and network management within municipal. The high accuracy option for Vera Mag 5000 will also benefit our industrial customers, requiring higher accuracy for monitoring and measurement of process industrial water. Our standard +/-0.5% accuracy will continue to be available. Performance Advantages The Vera Mag 5000 requires only 1D upstream and 0D downstream of most flow disturbers, and still maintains up to ±0.5% accuracy across a large flow range. In addition, the meter has: • No obstructions to the flow • No moving parts to wear or break • Maintenance free • Bi-directional flow • Wide Flow range • Separate power and signal cables NSF-approved UltraLiner™ Provides Excellent Protection The mag flow meter’s unique NSF-approved UltraLiner provides superior electrical insulation, as well as excellent protection against corrosion and abrasion. Unique Wafer Style Allows Easy Retrofit The Vera Mag 5000 comes in a wafer style which provides a reduced physical footprint, allowing for our meters to be retrofitted into existing infrastructure. Custom-Build Saves Time and Money Only McCrometer offers a truly customized meter built to fit your application, reducing labor during installation, and ultimately saving you money. Specifically, we offer: • Special Lay Lengths • Flanged end connections (ANSI and AWWA) • Meter or Remote Mounted Converter • Custom Cable lengths up to 500 ft. • Quick Connection sensor fitting to make installations easier Options and Accessories Available: • DC powered transmitter (10-35 VDC, 21 W) • Meter mounted transmitter • Extended warranty • ANSI or AWWA flanges • Special lay lengths, including ISO standard lay lengths • Quick connect cable fittings • Converter sun shield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vera Mag 5000 -  - McCrometer, Inc.
Hemet, CA, United States
Vera Mag 5000
Vera Mag 5000
An advanced, leading edge mag meter - the Vera Mag 5000 flow meter sets a new standard for performance, ease-of-use, and value. It is designed for the needs of industrial water and wastewater industries – specifically for conductive liquids, slurries, and sludge. Debris / solids will not clog the line. These mag meters use a non-intrusive measurement element and are excellent in harsh environments requiring minimal maintenance.The Vera Mag 5000 flow meter is ideal in water well production, pump stations, industrial / municipal water & wastewater, and more. The true strength of the system lies in pairing it with the ProComm Max signal transmitter. This powerful combination elevates your flow measurement capabilities to new heights, delivering superior performance across various applications. KEY BENEFITS AND FEATURES NEW! High Accuracy Option We are pleased to release our new high accuracy option for the Vera Mag 5000, offering +/- 0.2% accuracy. This now enables our customers to have the great features and benefits of the Ultra Mag and ProComm series within higher accuracy applications. Having a higher accuracy flow measurement enables customers to meet more stringent requirements with applications requiring higher performance such as water loss, distribution, and network management within municipal. The high accuracy option for Vera Mag 5000 will also benefit our industrial customers, requiring higher accuracy for monitoring and measurement of process industrial water. Our standard +/-0.5% accuracy will continue to be available. Performance Advantages The Vera Mag 5000 requires only 1D upstream and 0D downstream of most flow disturbers, and still maintains up to ±0.5% accuracy across a large flow range. In addition, the meter has: • No obstructions to the flow • No moving parts to wear or break • Maintenance free • Bi-directional flow • Wide Flow range • Separate power and signal cables NSF-approved UltraLiner™ Provides Excellent Protection The mag flow meter’s unique NSF-approved UltraLiner provides superior electrical insulation, as well as excellent protection against corrosion and abrasion. Unique Wafer Style Allows Easy Retrofit The Vera Mag 5000 comes in a wafer style which provides a reduced physical footprint, allowing for our meters to be retrofitted into existing infrastructure. Custom-Build Saves Time and Money Only McCrometer offers a truly customized meter built to fit your application, reducing labor during installation, and ultimately saving you money. Specifically, we offer: • Special Lay Lengths • Flanged end connections (ANSI and AWWA) • Meter or Remote Mounted Converter • Custom Cable lengths up to 500 ft. • Quick Connection sensor fitting to make installations easier Options and Accessories Available: • DC powered transmitter (10-35 VDC, 21 W) • Meter mounted transmitter • Extended warranty • ANSI or AWWA flanges • Special lay lengths, including ISO standard lay lengths • Quick connect cable fittings • Converter sun shield

An advanced, leading edge mag meter - the Vera Mag 5000 flow meter sets a new standard for performance, ease-of-use, and value.
It is designed for the needs of industrial water and wastewater industries – specifically for conductive liquids, slurries, and sludge. Debris / solids will not clog the line.
These mag meters use a non-intrusive measurement element and are excellent in harsh environments requiring minimal maintenance.The Vera Mag 5000 flow meter is ideal in water well production, pump stations, industrial / municipal water & wastewater, and more.
The true strength of the system lies in pairing it with the ProComm Max signal transmitter. This powerful combination elevates your flow measurement capabilities to new heights, delivering superior performance across various applications.
KEY BENEFITS AND FEATURES
NEW! High Accuracy Option
We are pleased to release our new high accuracy option for the Vera Mag 5000, offering +/- 0.2% accuracy. This now enables our customers to have the great features and benefits of the Ultra Mag and ProComm series within higher accuracy applications.
Having a higher accuracy flow measurement enables customers to meet more stringent requirements with applications requiring higher performance such as water loss, distribution, and network management within municipal. The high accuracy option for Vera Mag 5000 will also benefit our industrial customers, requiring higher accuracy for monitoring and measurement of process industrial water.
Our standard +/-0.5% accuracy will continue to be available.
Performance Advantages
The Vera Mag 5000 requires only 1D upstream and 0D downstream of most flow disturbers, and still maintains up to ±0.5% accuracy across a large flow range. In addition, the meter has:
• No obstructions to the flow
• No moving parts to wear or break
• Maintenance free
• Bi-directional flow
• Wide Flow range
• Separate power and signal cables
NSF-approved UltraLiner™ Provides Excellent Protection
The mag flow meter’s unique NSF-approved UltraLiner provides superior electrical insulation, as well as excellent protection against corrosion and abrasion.
Unique Wafer Style Allows Easy Retrofit
The Vera Mag 5000 comes in a wafer style which provides a reduced physical footprint, allowing for our meters to be retrofitted into existing infrastructure.
Custom-Build Saves Time and Money
Only McCrometer offers a truly customized meter built to fit your application, reducing labor during installation, and ultimately saving you money. Specifically, we offer:
• Special Lay Lengths
• Flanged end connections (ANSI and AWWA)
• Meter or Remote Mounted Converter
• Custom Cable lengths up to 500 ft.
• Quick Connection sensor fitting to make installations easier
Options and Accessories Available:
• DC powered transmitter (10-35 VDC, 21 W)
• Meter mounted transmitter
• Extended warranty
• ANSI or AWWA flanges
• Special lay lengths, including ISO standard lay lengths
• Quick connect cable fittings
• Converter sun shield

Supplier's Site

Technical Specifications

  McCrometer, Inc.
Product Category Liquid Flow Meters
Product Name Vera Mag 5000
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

McMag2000 -  - McCrometer, Inc.
McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Pipe Diameter 4.00 to 12.00 inch (102 to 305 mm)
View Details
Dura Mag™ 6
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Dura Mag™ 8
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Dura Mag™ 6
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details